Panasonic Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4023V

Description
RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1763
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1763
RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2854
Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2854
RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402K, 1%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1763
Product Name Res, 402K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details