RES, 40K2, 1%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm;
RES, 40K2, 1%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AH2853 |
| Product Name | Res, 40K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 40200 ohms |