RES, 39K2, 1%, 0.25W, 0603, THICK FILM; Resistance:39.2kohm;
RES, 39K2, 1%, 0.25W, 0603, THICK FILM; Resistance:39.2kohm;
RES 39.2K OHM 1% 1.4W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AH1759 | ERJ-UP3F3922V |
| Product Name | Res, 39K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 39200 ohms | 39200 ohms |