Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F3902V

Description
RES 39K OHM 1% 1/4W 0603
Datasheet
Description
RES 39K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F3902V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F3902V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F3902V
RES 39K OHM 1% 1/4W 0603

RES 39K OHM 1% 1/4W 0603

Supplier's Site
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0888
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0888
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1756
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1756
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F3902V 68AH0888
Product Name Resistors - Chip Resistor - Surface Mount Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details