Panasonic Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3833V

Description
RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2839
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2839
RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1752
Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1752
RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383K, 1%, 0.25W, 0603, THICK FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2839
Product Name Res, 383K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details