Panasonic Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3742V

Description
RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1748
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1748
RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1747
Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1747
RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 1%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1748
Product Name Res, 37K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details