Panasonic Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3653V

Description
RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1745
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1745
RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1744
Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1744
RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365K, 1%, 0.25W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1745
Product Name Res, 365K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers