Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F3603V

Description
RES 360K OHM 1% 1/4W 0603
Datasheet
Description
RES 360K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F3603V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F3603V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F3603V
RES 360K OHM 1% 1/4W 0603

RES 360K OHM 1% 1/4W 0603

Supplier's Site
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2827
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2827
RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1742
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1742
RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F3603V 68AH2827
Product Name Resistors - Chip Resistor - Surface Mount Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers