Panasonic Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3601V

Description
RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2824
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2824
RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0881
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0881
RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F3601V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F3601V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F3601V
RES 3.6K OHM 1% 1/4W 0603

RES 3.6K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2824 ERJ-UP3F3601V
Product Name Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers