Panasonic Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3600V

Description
RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2822
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2822
RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2823
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2823
RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2822
Product Name Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details