Panasonic Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3573V

Description
RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1740
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1740
RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2818
Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2818
RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 1%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1740
Product Name Res, 357K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers