Panasonic Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3483V

Description
RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0879
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0879
RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1735
Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1735
RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 1%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0879
Product Name Res, 348K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details