Panasonic Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3403V

Description
RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0877
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0877
RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2813
Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2813
RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 1%, 0.25W, 0603, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0877
Product Name Res, 340K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details