Panasonic Chip Resistor - Surface Mount ERJ-UP3F3401V

Description
RES 3.4K OHM 1% 1.4W 0603
Datasheet
Description
RES 3.4K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F3401V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F3401V
Chip Resistor - Surface Mount ERJ-UP3F3401V
RES 3.4K OHM 1% 1.4W 0603

RES 3.4K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1730
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1730
RES, 3K4, 1%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K4, 1%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1729
Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1729
RES, 3K4, 1%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K4, 1%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F3401V 68AH1730
Product Name Chip Resistor - Surface Mount Res, 3K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details