Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F3303V

Description
RES 330K OHM 1% 1/4W 0603
Datasheet
Description
RES 330K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F3303V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F3303V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F3303V
RES 330K OHM 1% 1/4W 0603

RES 330K OHM 1% 1/4W 0603

Supplier's Site
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2804
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2804
RES, 330K, 1%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 1%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1723
Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1723
RES, 330K, 1%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 1%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F3303V 68AH2804
Product Name Resistors - Chip Resistor - Surface Mount Res, 330K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details