Panasonic Chip Resistor - Surface Mount ERJ-UP3F3300V

Description
RES 330 OHM 1% 1/4W 0603
Datasheet
Description
RES 330 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F3300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F3300V
Chip Resistor - Surface Mount ERJ-UP3F3300V
RES 330 OHM 1% 1/4W 0603

RES 330 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2800
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2800
RES, 330R, 1%, 0.25W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 330R, 1%, 0.25W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2801
Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2801
RES, 330R, 1%, 0.25W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 330R, 1%, 0.25W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F3300V 68AH2800
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details