Panasonic Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F32R4V

Description
RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2793
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2793
RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1716
Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1716
RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 1%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2793
Product Name Res, 32R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details