RES, 316K, 1%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 316K, 1%, 0.25W, 0603, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 316K OHM 1% 1.4W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AH1715 | ERJ-UP3F3163V |
| Product Name | Res, 316K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 316000 ohms | 316000 ohms |