Panasonic Chip Resistor - Surface Mount ERJ-UP3F3160V

Description
RES 316 OHM 1% 1.4W 0603
Datasheet
Description
RES 316 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F3160V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F3160V
Chip Resistor - Surface Mount ERJ-UP3F3160V
RES 316 OHM 1% 1.4W 0603

RES 316 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2790
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2790
RES, 316R, 1%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 316R, 1%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1713
Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1713
RES, 316R, 1%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 316R, 1%, 0.25W, 0603, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F3160V 68AH2790
Product Name Chip Resistor - Surface Mount Res, 316R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details