Panasonic Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F30R9V

Description
RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2779
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2779
RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0865
Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0865
RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 1%, 0.25W, 0603, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2779
Product Name Res, 30R9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details