Panasonic Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3090V

Description
RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0867
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0867
RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1710
Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1710
RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 309R, 1%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0867
Product Name Res, 309R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details