Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F3003V

Description
RES 300K OHM 1% 1/4W 0603
Datasheet
Description
RES 300K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F3003V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F3003V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F3003V
RES 300K OHM 1% 1/4W 0603

RES 300K OHM 1% 1/4W 0603

Supplier's Site
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1706
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1706
RES, 300K, 1%, 0.25W, 0603, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 1%, 0.25W, 0603, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1705
Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1705
RES, 300K, 1%, 0.25W, 0603, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 1%, 0.25W, 0603, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F3003V 68AH1706
Product Name Resistors - Chip Resistor - Surface Mount Res, 300K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details