Panasonic Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3001V

Description
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2781
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2781
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1702
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1702
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2781
Product Name Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details