Panasonic Chip Resistor - Surface Mount ERJ-UP3F3000V

Description
RES 300 OHM 1% 1/4W 0603
Datasheet
Description
RES 300 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F3000V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F3000V
Chip Resistor - Surface Mount ERJ-UP3F3000V
RES 300 OHM 1% 1/4W 0603

RES 300 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2780
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2780
RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1701
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1701
RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F3000V 68AH2780
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details