Panasonic Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F29R4V

Description
RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2773
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2773
RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1697
Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1697
RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 1%, 0.25W, 0603, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2773
Product Name Res, 29R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details