Panasonic Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2872V

Description
RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1695
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1695
RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1696
Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1696
RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 1%, 0.25W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2872V
Chip Resistor - Surface Mount ERJ-UP3F2872V
RES 28.7K OHM 1% 1.4W 0603

RES 28.7K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1695 ERJ-UP3F2872V
Product Name Res, 28K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers