Panasonic Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2871V

Description
RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2772
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2772
RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2771
Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2771
RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 1%, 0.25W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2772
Product Name Res, 2K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details