Panasonic Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2802V

Description
RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2768
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2768
RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1692
Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1692
RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 1%, 0.25W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2768
Product Name Res, 28K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers