Panasonic Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2801V

Description
RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2767
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2767
RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0858
Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0858
RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K8, 1%, 0.25W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2767
Product Name Res, 2K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers