Panasonic Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2800V

Description
RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1691
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1691
RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2766
Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2766
RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 280R, 1%, 0.25W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2800V
Chip Resistor - Surface Mount ERJ-UP3F2800V
RES 280 OHM 1% 1.4W 0603

RES 280 OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1691 ERJ-UP3F2800V
Product Name Res, 280R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details