Panasonic Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2742V

Description
RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1687
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1687
RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1688
Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1688
RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 1%, 0.25W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1687
Product Name Res, 27K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details