Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F2702V

Description
RES 27K OHM 1% 1/4W 0603
Datasheet
Description
RES 27K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F2702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F2702V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F2702V
RES 27K OHM 1% 1/4W 0603

RES 27K OHM 1% 1/4W 0603

Supplier's Site
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1684
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1684
RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2758
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2758
RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F2702V 68AH1684
Product Name Resistors - Chip Resistor - Surface Mount Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details