Panasonic Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F26R7V

Description
RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2745
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2745
RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0853
Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0853
RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 1%, 0.25W, 0603, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2745
Product Name Res, 26R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers