Panasonic Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2673V

Description
RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0855
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0855
RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2751
Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2751
RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267K, 1%, 0.25W, 0603, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0855
Product Name Res, 267K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details