Panasonic Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2671V

Description
RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1679
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1679
RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1680
Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1680
RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 1%, 0.25W, 0603, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2671V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2671V
Chip Resistor - Surface Mount ERJ-UP3F2671V
RES 2.67K OHM 1% 1.4W 0603

RES 2.67K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1679 ERJ-UP3F2671V
Product Name Res, 2K67, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2670 ohms 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details