Panasonic Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2613V

Description
RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1677
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1677
RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2749
Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2749
RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261K, 1%, 0.25W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1677
Product Name Res, 261K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details