Panasonic Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2612V

Description
RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2748
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2748
RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2747
Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2747
RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2748
Product Name Res, 26K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details