Panasonic Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2610V

Description
RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0854
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0854
RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2746
Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2746
RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 261R, 1%, 0.25W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0854
Product Name Res, 261R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details