Panasonic Chip Resistor - Surface Mount ERJ-UP3F24R3V

Description
RES 24.3 OHM 1% 1.4W 0603
Datasheet
Description
RES 24.3 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F24R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F24R3V
Chip Resistor - Surface Mount ERJ-UP3F24R3V
RES 24.3 OHM 1% 1.4W 0603

RES 24.3 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2725
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2725
RES, 24R3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2726
Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2726
RES, 24R3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F24R3V 68AH2725
Product Name Chip Resistor - Surface Mount Res, 24R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details