Panasonic Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2493V

Description
RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2736
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2736
RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2737
Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2737
RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249K, 1%, 0.25W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2736
Product Name Res, 249K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details