Panasonic Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2490V

Description
RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2734
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2734
RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0848
Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0848
RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 249R, 1%, 0.25W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2734
Product Name Res, 249R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers