Panasonic Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2432V

Description
RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1670
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1670
RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2732
Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2732
RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 1%, 0.25W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2432V
Chip Resistor - Surface Mount ERJ-UP3F2432V
RES 24.3K OHM 1% 1.4W 0603

RES 24.3K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1670 ERJ-UP3F2432V
Product Name Res, 24K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24300 ohms 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details