Panasonic Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2403V

Description
RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0845
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0845
RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1668
Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1668
RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 1%, 0.25W, 0603, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0845
Product Name Res, 240K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers