Panasonic Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2401V

Description
RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0844
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0844
RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1666
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1666
RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0844
Product Name Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details