Panasonic Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F23R2V

Description
RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1657
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1657
RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2716
Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2716
RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1657
Product Name Res, 23R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details