Panasonic Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2373V

Description
RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2723
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2723
RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1663
Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1663
RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237K, 1%, 0.25W, 0603, THICK FILM; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2723
Product Name Res, 237K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers