Panasonic Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2371V

Description
RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0841
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0841
RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0840
Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0840
RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 1%, 0.25W, 0603, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0841
Product Name Res, 2K37, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details