Panasonic Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2323V

Description
RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1660
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1660
RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0839
Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0839
RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232K, 1%, 0.25W, 0603, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1660
Product Name Res, 232K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details