Panasonic Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2322V

Description
RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2721
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2721
RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2720
Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2720
RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 1%, 0.25W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2721
Product Name Res, 23K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details