Panasonic Chip Resistor - Surface Mount ERJ-UP3F2321V

Description
RES 2.32K OHM 1% 1.4W 0603
Datasheet
Description
RES 2.32K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F2321V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2321V
Chip Resistor - Surface Mount ERJ-UP3F2321V
RES 2.32K OHM 1% 1.4W 0603

RES 2.32K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2719
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2719
RES, 2K32, 1%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 1%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0838
Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0838
RES, 2K32, 1%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 1%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F2321V 68AH2719
Product Name Chip Resistor - Surface Mount Res, 2K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers